Vishay Intertechnology, Inc. Through Hole Resistors PTF652K0400FZBF

Description
2.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K0400FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K0400FZBF-ND
Through Hole Resistors PTF652K0400FZBF-ND
2.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 2.04K 1% T-16 B14 Vishay - 58C3868 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2.04K 1% T-16 B14 Vishay
58C3868
Ptf-65 2.04K 1% T-16 B14 Vishay 58C3868
PTF-65 2.04K 1% T-16 B14

PTF-65 2.04K 1% T-16 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF652K0400FZBF-ND 58C3868
Product Name Through Hole Resistors Ptf-65 2.04K 1% T-16 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details