Vishay Precision Group Ptf-65 2K .1% T-13 Re8 Vishay PTF652K0000BYR8

Description
PTF-65 2K .1% T-13 RE8
Description
PTF-65 2K .1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 2K .1% T-13 Re8 Vishay - 58C3860 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2K .1% T-13 Re8 Vishay
58C3860
Ptf-65 2K .1% T-13 Re8 Vishay 58C3860
PTF-65 2K .1% T-13 RE8

PTF-65 2K .1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3860
Product Name Ptf-65 2K .1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details