Vishay Precision Group Ptf-65 2K .1% T-10 Re7 Vishay PTF652K0000BXR7

Description
PTF-65 2K .1% T-10 RE7
Description
PTF-65 2K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 2K .1% T-10 Re7 Vishay - 58C3853 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2K .1% T-10 Re7 Vishay
58C3853
Ptf-65 2K .1% T-10 Re7 Vishay 58C3853
PTF-65 2K .1% T-10 RE7

PTF-65 2K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3853
Product Name Ptf-65 2K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details