Vishay Precision Group Ptf-65 2K .05% T-16 Re5 Vishay PTF652K0000AZWF

Description
PTF-65 2K .05% T-16 RE5
Description
PTF-65 2K .05% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 2K .05% T-16 Re5 Vishay - 58C3850 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2K .05% T-16 Re5 Vishay
58C3850
Ptf-65 2K .05% T-16 Re5 Vishay 58C3850
PTF-65 2K .05% T-16 RE5

PTF-65 2K .05% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3850
Product Name Ptf-65 2K .05% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details