Vishay Precision Group Ptf-65 2K .05% T-13 Re5 Vishay PTF652K0000AYWF

Description
PTF-65 2K .05% T-13 RE5
Description
PTF-65 2K .05% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 2K .05% T-13 Re5 Vishay - 58C3845 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 2K .05% T-13 Re5 Vishay
58C3845
Ptf-65 2K .05% T-13 Re5 Vishay 58C3845
PTF-65 2K .05% T-13 RE5

PTF-65 2K .05% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3845
Product Name Ptf-65 2K .05% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details