VISHAY PRECISION GROUP
PTF652K0000AYR8 -- PTF-65 2K .05% T-13 RE8 VISHAY
Vishay Precision Group
Ptf-65 2K .05% T-13 Re8 Vishay
PTF652K0000AYR8
Description
PTF-65 2K .05% T-13 RE8
Description
PTF-65 2K .05% T-13 RE8
Suppliers
Ptf-65 2K .05% T-13 Re8 Vishay
58C3844
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3844 |
|
Product Name
|
Ptf-65 2K .05% T-13 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
43000 ohms
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details