Vishay Intertechnology, Inc. Through Hole Resistors PTF652K0000AYR6

Description
2 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF652K0000AYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF652K0000AYR6-ND
Through Hole Resistors PTF652K0000AYR6-ND
2 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

2 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,2Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay - 58C3842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
58C3842
Resistor,metal Film,2Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay 58C3842
Resistor,Metal Film,2KOhms,500WV,.0 5+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,2KOhms,500WV,.05+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF652K0000AYR6-ND 58C3842
Product Name Through Hole Resistors Resistor,metal Film,2Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details