Vishay Intertechnology, Inc. Through Hole Resistors PTF6529K800BYBF

Description
29.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
29.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6529K800BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6529K800BYBF-ND
Through Hole Resistors PTF6529K800BYBF-ND
29.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

29.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,29.8Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.8Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
60C9347
Resistor,metal Film,29.8Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 60C9347
Resistor,Metal Film,29.8KOhms,500WV ,.1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,29.8KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6529K800BYBF-ND 60C9347
Product Name Through Hole Resistors Resistor,metal Film,29.8Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details