Vishay Precision Group Ptf-65 28.7K .1% T-10 Re8 Vishay PTF6528K700BXR8

Description
PTF-65 28.7K .1% T-10 RE8
Description
PTF-65 28.7K .1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 28.7K .1% T-10 Re8 Vishay - 58C4253 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 28.7K .1% T-10 Re8 Vishay
58C4253
Ptf-65 28.7K .1% T-10 Re8 Vishay 58C4253
PTF-65 28.7K .1% T-10 RE8

PTF-65 28.7K .1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4253
Product Name Ptf-65 28.7K .1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details