Vishay Precision Group Ptf-65 28.7K .1% T-10 Re7 Vishay PTF6528K700BXR7

Description
PTF-65 28.7K .1% T-10 RE7
Description
PTF-65 28.7K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 28.7K .1% T-10 Re7 Vishay - 58C4252 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 28.7K .1% T-10 Re7 Vishay
58C4252
Ptf-65 28.7K .1% T-10 Re7 Vishay 58C4252
PTF-65 28.7K .1% T-10 RE7

PTF-65 28.7K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4252
Product Name Ptf-65 28.7K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details