Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF65280R93BYEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 280.93ohms .1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 280.93ohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF65280R93BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF65280R93BYEK
Vishay/DaleMetal Film Resistors - PTF65280R93BYEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 280.93ohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 280.93ohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF65280R93BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65280R93BYEK-ND
Through Hole Resistors PTF65280R93BYEK-ND
280.93 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

280.93 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65280R93BYEK PTF65280R93BYEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 281 ohms 281 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details