Vishay Precision Group Ptf-65 27.8K 1% T-16 Re8 Vishay PTF6527K800FZR8

Description
PTF-65 27.8K 1% T-16 RE8
Description
PTF-65 27.8K 1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 27.8K 1% T-16 Re8 Vishay - 58C4243 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 27.8K 1% T-16 Re8 Vishay
58C4243
Ptf-65 27.8K 1% T-16 Re8 Vishay 58C4243
PTF-65 27.8K 1% T-16 RE8

PTF-65 27.8K 1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4243
Product Name Ptf-65 27.8K 1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details