Vishay Precision Group Ptf-65 27K .1% T-10 Re5 Vishay PTF6527K000BXWF

Description
PTF-65 27K .1% T-10 RE5
Description
PTF-65 27K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 27K .1% T-10 Re5 Vishay - 58C4233 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 27K .1% T-10 Re5 Vishay
58C4233
Ptf-65 27K .1% T-10 Re5 Vishay 58C4233
PTF-65 27K .1% T-10 RE5

PTF-65 27K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4233
Product Name Ptf-65 27K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details