Vishay Intertechnology, Inc. Through Hole Resistors PTF65271R00BXEB

Description
271 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
271 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65271R00BXEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65271R00BXEB-ND
Through Hole Resistors PTF65271R00BXEB-ND
271 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

271 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 271 .1% T-10 Eb E3 Vishay - 12T9261 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 271 .1% T-10 Eb E3 Vishay
12T9261
Ptf-65 271 .1% T-10 Eb E3 Vishay 12T9261
PTF-65 271 .1% T-10 EB e3

PTF-65 271 .1% T-10 EB e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65271R00BXEB-ND 12T9261
Product Name Through Hole Resistors Ptf-65 271 .1% T-10 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 271 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details