Vishay Precision Group Ptf-65 270K .1% T-10 R36 Vishay PTF65270K00BXRE

Description
PTF-65 270K .1% T-10 R36
Description
PTF-65 270K .1% T-10 R36

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 270K .1% T-10 R36 Vishay - 14N3930 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 270K .1% T-10 R36 Vishay
14N3930
Ptf-65 270K .1% T-10 R36 Vishay 14N3930
PTF-65 270K .1% T-10 R36

PTF-65 270K .1% T-10 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14N3930
Product Name Ptf-65 270K .1% T-10 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details