Vishay Intertechnology, Inc. Metal Film Resistors - PTF65267R00BXBF

Description
Metal Film Resistors - Through Hole 1/4watt 267ohms .1% 15ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 267ohms .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65267R00BXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65267R00BXBF
Metal Film Resistors - PTF65267R00BXBF
Metal Film Resistors - Through Hole 1/4watt 267ohms .1% 15ppm

Metal Film Resistors - Through Hole 1/4watt 267ohms .1% 15ppm

Supplier's Site
Through Hole Resistors - PTF65267R00BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65267R00BXBF-ND
Through Hole Resistors PTF65267R00BXBF-ND
267 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

267 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,267Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 58C4224 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
58C4224
Resistor,metal Film,267Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 58C4224
Resistor,Metal Film,267Ohms,500WV,. 1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,267Ohms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65267R00BXBF PTF65267R00BXBF-ND 58C4224
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,267Ohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details