Vishay Intertechnology, Inc. Through Hole Resistors PTF65264R00BXEB

Description
264 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
264 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65264R00BXEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65264R00BXEB-ND
Through Hole Resistors PTF65264R00BXEB-ND
264 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

264 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 264 .1% T-10 Eb E3 Vishay - 12T9256 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 264 .1% T-10 Eb E3 Vishay
12T9256
Ptf-65 264 .1% T-10 Eb E3 Vishay 12T9256
PTF-65 264 .1% T-10 EB e3

PTF-65 264 .1% T-10 EB e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65264R00BXEB-ND 12T9256
Product Name Through Hole Resistors Ptf-65 264 .1% T-10 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 264 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details