Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 25.91Kohms 1% 15ppm
25.91 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF6525K910FXEK | PTF6525K910FXEK-ND |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 25910 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C |