Vishay Precision Group Ptf-65 25.5K .5% T-10 Re8 Vishay PTF6525K500DXR8

Description
PTF-65 25.5K .5% T-10 RE8
Description
PTF-65 25.5K .5% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 25.5K .5% T-10 Re8 Vishay - 58C4183 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 25.5K .5% T-10 Re8 Vishay
58C4183
Ptf-65 25.5K .5% T-10 Re8 Vishay 58C4183
PTF-65 25.5K .5% T-10 RE8

PTF-65 25.5K .5% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4183
Product Name Ptf-65 25.5K .5% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details