Vishay Precision Group Ptf-65 25K .1% T-13 Re8 Vishay PTF6525K000BYR8

Description
PTF-65 25K .1% T-13 RE8
Description
PTF-65 25K .1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 25K .1% T-13 Re8 Vishay - 58C4177 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 25K .1% T-13 Re8 Vishay
58C4177
Ptf-65 25K .1% T-13 Re8 Vishay 58C4177
PTF-65 25K .1% T-13 RE8

PTF-65 25K .1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4177
Product Name Ptf-65 25K .1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details