Vishay Intertechnology, Inc. Through Hole Resistors PTF6525K000BXBF

Description
25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6525K000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6525K000BXBF-ND
Through Hole Resistors PTF6525K000BXBF-ND
25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 25K .1% T-10 B14 Vishay - 58C4173 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 25K .1% T-10 B14 Vishay
58C4173
Ptf-65 25K .1% T-10 B14 Vishay 58C4173
PTF-65 25K .1% T-10 B14

PTF-65 25K .1% T-10 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6525K000BXBF-ND 58C4173
Product Name Through Hole Resistors Ptf-65 25K .1% T-10 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details