Vishay Intertechnology, Inc. Through Hole Resistors PTF65250R00BZBF

Description
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65250R00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65250R00BZBF-ND
Through Hole Resistors PTF65250R00BZBF-ND
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 250 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole - PTF65250R00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 250 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
PTF65250R00BZBF
Res Metal Film 250 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65250R00BZBF
Res Metal Film 250 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 250 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor - 163479113 - Radwell International
Willingboro, NJ, United States
Resistor
163479113
Resistor 163479113
METAL FILM RESISTOR, RESISTANCE: 250OHM, VOLTAGE RATING: 500V, RESISTOR CASE STYLE: AXIAL LEADED, POWER RATING: 250MW, RESISTANCE TOLERANCE: 0.05%, PRODUCT RANGE: PTF SERIES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, RESISTANCE: 250OHM, VOLTAGE RATING: 500V, RESISTOR CASE STYLE: AXIAL LEADED, POWER RATING: 250MW, RESISTANCE TOLERANCE: 0.05%, PRODUCT RANGE: PTF SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number PTF65250R00BZBF-ND PTF65250R00BZBF 163479113
Product Name Through Hole Resistors Res Metal Film 250 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details