Vishay Intertechnology, Inc. Through Hole Resistors PTF65250R00AZEK

Description
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65250R00AZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65250R00AZEK-ND
Through Hole Resistors PTF65250R00AZEK-ND
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor - 163478997 - Radwell International
Willingboro, NJ, United States
Resistor
163478997
Resistor 163478997
METAL FILM RESISTOR, RESISTANCE: 250OHM, VOLTAGE RATING: 500V, RESISTOR CASE STYLE: AXIAL LEADED, POWER RATING: 250MW, RESISTANCE TOLERANCE: 0.05%, PRODUCT RANGE: PTF SERIES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, RESISTANCE: 250OHM, VOLTAGE RATING: 500V, RESISTOR CASE STYLE: AXIAL LEADED, POWER RATING: 250MW, RESISTANCE TOLERANCE: 0.05%, PRODUCT RANGE: PTF SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number PTF65250R00AZEK-ND 163478997
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details