Vishay Intertechnology, Inc. Metal Film Resistors - PTF65250R00AYR6

Description
Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65250R00AYR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65250R00AYR6
Metal Film Resistors - PTF65250R00AYR6
Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 10ppm

Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 10ppm

Supplier's Site
Through Hole Resistors - PTF65250R00AYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65250R00AYR6-ND
Through Hole Resistors PTF65250R00AYR6-ND
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 250 .05% T-13 Re6 Vishay - 58C4190 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 250 .05% T-13 Re6 Vishay
58C4190
Ptf-65 250 .05% T-13 Re6 Vishay 58C4190
PTF-65 250 .05% T-13 RE6

PTF-65 250 .05% T-13 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65250R00AYR6 PTF65250R00AYR6-ND 58C4190
Product Name Metal Film Resistors - Through Hole Resistors Ptf-65 250 .05% T-13 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details