Vishay Intertechnology, Inc. Metal Film Resistors - PTF65250R00AYEB

Description
Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65250R00AYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65250R00AYEB
Metal Film Resistors - PTF65250R00AYEB
Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 10ppm

Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 10ppm

Supplier's Site
Through Hole Resistors - PTF65250R00AYEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65250R00AYEB-ND
Through Hole Resistors PTF65250R00AYEB-ND
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65250R00AYEB PTF65250R00AYEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers