Vishay Precision Group Res Metal Film 250 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65250R00AYBF

Description
Res Metal Film 250 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 250 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 250 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65250R00AYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 250 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65250R00AYBF
Res Metal Film 250 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65250R00AYBF
Res Metal Film 250 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 250 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65250R00AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65250R00AYBF-ND
Through Hole Resistors PTF65250R00AYBF-ND
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor, 250 Ohm 250Mw 0.05%; Resistance Vishay - 91B7562 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 250 Ohm 250Mw 0.05%; Resistance Vishay
91B7562
Metal Film Resistor, 250 Ohm 250Mw 0.05%; Resistance Vishay 91B7562
METAL FILM RESISTOR, 250 OHM 250mW 0.05%; Resistance:250ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 250 OHM 250mW 0.05%; Resistance:250ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65250R00AYBF PTF65250R00AYBF-ND 91B7562
Product Name Res Metal Film 250 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 250 Ohm 250Mw 0.05%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details