Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF65250R00AXEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 250ohms .05% 15ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 250ohms .05% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF65250R00AXEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF65250R00AXEK
Vishay/DaleMetal Film Resistors - PTF65250R00AXEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 250ohms .05% 15ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 250ohms .05% 15ppm

Supplier's Site
Through Hole Resistors - PTF65250R00AXEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65250R00AXEK-ND
Through Hole Resistors PTF65250R00AXEK-ND
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor, 250 Ohm 250Mw 0.05%; Resistance Vishay - 84R1767 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 250 Ohm 250Mw 0.05%; Resistance Vishay
84R1767
Metal Film Resistor, 250 Ohm 250Mw 0.05%; Resistance Vishay 84R1767
METAL FILM RESISTOR, 250 OHM 250mW 0.05%; Resistance:250ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 250 OHM 250mW 0.05%; Resistance:250ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65250R00AXEK PTF65250R00AXEK-ND 84R1767
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 250 Ohm 250Mw 0.05%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details