Vishay Intertechnology, Inc. Metal Film Resistors - PTF65250R00AXBF

Description
Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 15ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65250R00AXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65250R00AXBF
Metal Film Resistors - PTF65250R00AXBF
Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 15ppm

Metal Film Resistors - Through Hole 1/4watt 250ohms .05% 15ppm

Supplier's Site
Through Hole Resistors - PTF65250R00AXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65250R00AXBF-ND
Through Hole Resistors PTF65250R00AXBF-ND
250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

250 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65250R00AXBF PTF65250R00AXBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details