Vishay Intertechnology, Inc. Through Hole Resistors PTF6524R900BYR6

Description
24.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6524R900BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6524R900BYR6-ND
Through Hole Resistors PTF6524R900BYR6-ND
24.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

24.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C4138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C4138
Resistor,metal Film,24.9Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C4138
Resistor,Metal Film,24.9Ohms,500WV, .1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,24.9Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6524R900BYR6-ND 58C4138
Product Name Through Hole Resistors Resistor,metal Film,24.9Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details