Vishay Intertechnology, Inc. Metal Film Resistors - PTF6524R900BYBF

Description
Metal Film Resistors - Through Hole 1/4watt 24.9ohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 24.9ohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6524R900BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6524R900BYBF
Metal Film Resistors - PTF6524R900BYBF
Metal Film Resistors - Through Hole 1/4watt 24.9ohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 24.9ohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF6524R900BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6524R900BYBF-ND
Through Hole Resistors PTF6524R900BYBF-ND
24.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

24.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF6524R900BYBF PTF6524R900BYBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details