Vishay Intertechnology, Inc. Through Hole Resistors PTF6524K900DYR6

Description
24.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6524K900DYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6524K900DYR6-ND
Through Hole Resistors PTF6524K900DYR6-ND
24.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

24.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay - 58C4132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay
58C4132
Resistor,metal Film,24.9Kohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay 58C4132
Resistor,Metal Film,24.9KOhms,500WV ,.5+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,24.9KOhms,500WV,.5+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6524K900DYR6-ND 58C4132
Product Name Through Hole Resistors Resistor,metal Film,24.9Kohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details