Vishay Intertechnology, Inc. Through Hole Resistors PTF6524K900BYR6

Description
24.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6524K900BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6524K900BYR6-ND
Through Hole Resistors PTF6524K900BYR6-ND
24.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

24.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C4127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C4127
Resistor,metal Film,24.9Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C4127
Resistor,Metal Film,24.9KOhms,500WV ,.1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,24.9KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6524K900BYR6-ND 58C4127
Product Name Through Hole Resistors Resistor,metal Film,24.9Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details