Vishay Intertechnology, Inc. Metal Film Resistors - PTF6524K900AZBF

Description
Metal Film Resistors - Through Hole 1/4watt 24.9Kohms .05% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 24.9Kohms .05% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6524K900AZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6524K900AZBF
Metal Film Resistors - PTF6524K900AZBF
Metal Film Resistors - Through Hole 1/4watt 24.9Kohms .05% 5ppm

Metal Film Resistors - Through Hole 1/4watt 24.9Kohms .05% 5ppm

Supplier's Site
Through Hole Resistors - PTF6524K900AZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6524K900AZBF-ND
Through Hole Resistors PTF6524K900AZBF-ND
24.9 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

24.9 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 58C4121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
58C4121
Resistor,metal Film,24.9Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 58C4121
Resistor,Metal Film,24.9KOhms,500WV ,.05+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,24.9KOhms,500WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6524K900AZBF PTF6524K900AZBF-ND 58C4121
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,24.9Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details