Vishay Intertechnology, Inc. Through Hole Resistors PTF6524K300FYBF

Description
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6524K300FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6524K300FYBF-ND
Through Hole Resistors PTF6524K300FYBF-ND
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C4110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C4110
Resistor,metal Film,24.3Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C4110
Resistor,Metal Film,24.3KOhms,500WV ,1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,24.3KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6524K300FYBF-ND 58C4110
Product Name Through Hole Resistors Resistor,metal Film,24.3Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details