Vishay Intertechnology, Inc. Through Hole Resistors - PTF6524K300BYEB PTF6524K300BYEB

Description
Manufacturer: Vishay Win Source Part Number: 890415-PTF6524K300BY EB Series: PTF Operating Temperature Range: -55°C ~ 150°C Features: 24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0090
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 890415-PTF6524K300BY EB Series: PTF Operating Temperature Range: -55°C ~ 150°C Features: 24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - PTF6524K300BYEB
890415-PTF6524K300BYEB
Through Hole Resistors - PTF6524K300BYEB 890415-PTF6524K300BYEB
Manufacturer: Vishay Win Source Part Number: 890415-PTF6524K300BY EB Series: PTF Operating Temperature Range: -55°C ~ 150°C Features: 24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 890415-PTF6524K300BYEB
Series: PTF
Operating Temperature Range: -55°C ~ 150°C
Features: 24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0090

Buy Now Datasheet
Through Hole Resistors - PTF6524K300BYEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6524K300BYEB-ND
Through Hole Resistors PTF6524K300BYEB-ND
24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

24.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
0.25W 4W Resistor - 53-PTF6524K300BYEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Resistor
53-PTF6524K300BYEB
0.25W 4W Resistor 53-PTF6524K300BYEB
Res Metal Film 24.3K Ohm 0.1% 0.25W(1/4W) ±10ppm/°C Epoxy AXL T/R Product overview: PTF6524K300BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF6524K300BYEB can be used for catalog matching and distributor lookup.

Res Metal Film 24.3K Ohm 0.1% 0.25W(1/4W) ±10ppm/°C Epoxy AXL T/R Product overview: PTF6524K300BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF6524K300BYEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 890415-PTF6524K300BYEB PTF6524K300BYEB-ND 53-PTF6524K300BYEB
Product Name Through Hole Resistors - PTF6524K300BYEB Through Hole Resistors 0.25W 4W Resistor
Technology / Construction MetalFilm MetalFilm Metal Film
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details