VISHAY PRECISION GROUP
PTF6524K000BYR7 -- PTF-65 24K .1% T-13 RE7 VISHAY
Vishay Precision Group
Ptf-65 24K .1% T-13 Re7 Vishay
PTF6524K000BYR7
Description
PTF-65 24K .1% T-13 RE7
Description
PTF-65 24K .1% T-13 RE7
Suppliers
Ptf-65 24K .1% T-13 Re7 Vishay
58C4107
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C4107 |
|
Product Name
|
Ptf-65 24K .1% T-13 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
37.4 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details