Vishay Precision Group Ptf-65 24K .1% T-10 Re8 Vishay PTF6524K000BXR8

Description
PTF-65 24K .1% T-10 RE8
Description
PTF-65 24K .1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 24K .1% T-10 Re8 Vishay - 58C4103 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 24K .1% T-10 Re8 Vishay
58C4103
Ptf-65 24K .1% T-10 Re8 Vishay 58C4103
PTF-65 24K .1% T-10 RE8

PTF-65 24K .1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4103
Product Name Ptf-65 24K .1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details