Vishay Intertechnology, Inc. Through Hole Resistors PTF6524K000BXBF

Description
24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6524K000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6524K000BXBF-ND
Through Hole Resistors PTF6524K000BXBF-ND
24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,24Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 58C4100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
58C4100
Resistor,metal Film,24Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 58C4100
Resistor,Metal Film,24KOhms,500WV,. 1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,24KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6524K000BXBF-ND 58C4100
Product Name Through Hole Resistors Resistor,metal Film,24Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details