Vishay Intertechnology, Inc. Through Hole Resistors PTF65249R00FYR6

Description
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65249R00FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65249R00FYR6-ND
Through Hole Resistors PTF65249R00FYR6-ND
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,249Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C4169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C4169
Resistor,metal Film,249Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C4169
Resistor,Metal Film,249Ohms,500WV,1 +/-% Tol,-10,10ppm-TC

Resistor,Metal Film,249Ohms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65249R00FYR6-ND 58C4169
Product Name Through Hole Resistors Resistor,metal Film,249Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details