Vishay Intertechnology, Inc. Through Hole Resistors PTF65249R00BZEK

Description
249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65249R00BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65249R00BZEK-ND
Through Hole Resistors PTF65249R00BZEK-ND
249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 249 .1% T-16 Ek E3 Vishay - 51R1136 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 249 .1% T-16 Ek E3 Vishay
51R1136
Ptf-65 249 .1% T-16 Ek E3 Vishay 51R1136
PTF-65 249 .1% T-16 EK e3

PTF-65 249 .1% T-16 EK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65249R00BZEK-ND 51R1136
Product Name Through Hole Resistors Ptf-65 249 .1% T-16 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details