Vishay Intertechnology, Inc. Through Hole Resistors PTF65249R00BZBF

Description
249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65249R00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65249R00BZBF-ND
Through Hole Resistors PTF65249R00BZBF-ND
249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,249Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C4163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C4163
Resistor,metal Film,249Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C4163
Resistor,Metal Film,249Ohms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,249Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65249R00BZBF-ND 58C4163
Product Name Through Hole Resistors Resistor,metal Film,249Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details