Vishay Intertechnology, Inc. Through Hole Resistors PTF65244R50AXR6

Description
244.5 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
244.5 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65244R50AXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65244R50AXR6-ND
Through Hole Resistors PTF65244R50AXR6-ND
244.5 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

244.5 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 244.5 .05% T-10 Re6 Vishay - 58C4153 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 244.5 .05% T-10 Re6 Vishay
58C4153
Ptf-65 244.5 .05% T-10 Re6 Vishay 58C4153
PTF-65 244.5 .05% T-10 RE6

PTF-65 244.5 .05% T-10 RE6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65244R50AXR6-ND 58C4153
Product Name Through Hole Resistors Ptf-65 244.5 .05% T-10 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 244 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details