Vishay Precision Group Ptf-65 240K 1% T-10 Re5 Vishay PTF65240K00FXWF

Description
PTF-65 240K 1% T-10 RE5
Description
PTF-65 240K 1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 240K 1% T-10 Re5 Vishay - 58C4146 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 240K 1% T-10 Re5 Vishay
58C4146
Ptf-65 240K 1% T-10 Re5 Vishay 58C4146
PTF-65 240K 1% T-10 RE5

PTF-65 240K 1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4146
Product Name Ptf-65 240K 1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details