VISHAY PRECISION GROUP
PTF65240K00FXR8 -- PTF-65 240K 1% T-10 RE8 VISHAY
Vishay Precision Group
Ptf-65 240K 1% T-10 Re8 Vishay
PTF65240K00FXR8
Description
PTF-65 240K 1% T-10 RE8
Description
PTF-65 240K 1% T-10 RE8
Suppliers
Ptf-65 240K 1% T-10 Re8 Vishay
58C4145
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C4145 |
|
Product Name
|
Ptf-65 240K 1% T-10 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
88.7 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details