Vishay Precision Group Ptf-65 23.7K 1% T-16 Re8 Vishay PTF6523K700FZR8

Description
PTF-65 23.7K 1% T-16 RE8
Description
PTF-65 23.7K 1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 23.7K 1% T-16 Re8 Vishay - 58C4093 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 23.7K 1% T-16 Re8 Vishay
58C4093
Ptf-65 23.7K 1% T-16 Re8 Vishay 58C4093
PTF-65 23.7K 1% T-16 RE8

PTF-65 23.7K 1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4093
Product Name Ptf-65 23.7K 1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details