VISHAY PRECISION GROUP
PTF6523K700FZR7 -- PTF-65 23.7K 1% T-16 RE7 VISHAY
Vishay Precision Group
Ptf-65 23.7K 1% T-16 Re7 Vishay
PTF6523K700FZR7
Description
PTF-65 23.7K 1% T-16 RE7
Description
PTF-65 23.7K 1% T-16 RE7
Suppliers
Ptf-65 23.7K 1% T-16 Re7 Vishay
58C4092
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C4092 |
|
Product Name
|
Ptf-65 23.7K 1% T-16 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details