Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF6522R600FYBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 22.6ohms 1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 22.6ohms 1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF6522R600FYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF6522R600FYBF
Vishay/DaleMetal Film Resistors - PTF6522R600FYBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 22.6ohms 1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 22.6ohms 1% 10ppm

Supplier's Site
Through Hole Resistors - PTF6522R600FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6522R600FYBF-ND
Through Hole Resistors PTF6522R600FYBF-ND
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C4064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C4064
Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C4064
Resistor,Metal Film,22.6Ohms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,22.6Ohms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6522R600FYBF PTF6522R600FYBF-ND 58C4064
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,22.6Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers