Vishay Intertechnology, Inc. Metal Film Resistors - PTF6522K600BZBF

Description
Metal Film Resistors - Through Hole 1/4watt 22.6Kohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 22.6Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6522K600BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6522K600BZBF
Metal Film Resistors - PTF6522K600BZBF
Metal Film Resistors - Through Hole 1/4watt 22.6Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 22.6Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF6522K600BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6522K600BZBF-ND
Through Hole Resistors PTF6522K600BZBF-ND
22.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

22.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF6522K600BZBF PTF6522K600BZBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details