Vishay Precision Group Ptf-65 22.1K .05% T-16 Re7 Vishay PTF6522K100AZR7

Description
PTF-65 22.1K .05% T-16 RE7
Description
PTF-65 22.1K .05% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 22.1K .05% T-16 Re7 Vishay - 58C4049 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 22.1K .05% T-16 Re7 Vishay
58C4049
Ptf-65 22.1K .05% T-16 Re7 Vishay 58C4049
PTF-65 22.1K .05% T-16 RE7

PTF-65 22.1K .05% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4049
Product Name Ptf-65 22.1K .05% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details