Vishay Intertechnology, Inc. Through Hole Resistors PTF6522K100AZBF

Description
22.1 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6522K100AZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6522K100AZBF-ND
Through Hole Resistors PTF6522K100AZBF-ND
22.1 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

22.1 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 07C9428 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
07C9428
Resistor,metal Film,22.1Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 07C9428
Resistor,Metal Film,22.1KOhms,500WV ,.05+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,22.1KOhms,500WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6522K100AZBF-ND 07C9428
Product Name Through Hole Resistors Resistor,metal Film,22.1Kohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details